TMT 50148C AC/DC Power Supply by Traco Power

50 Watt C/DC modules, industrial/medical, single-, dual- and triple output models, 4000 VAC I/O-isolation, encapsulated, Chassis mount

Status: Not recommended for new designs
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$144.82

Distributor Stock
Logo for RS
RS
from US$144.82
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

55W, 33.5mm
Input Voltage 85-264VDC
Output Voltage 48
Output Current 1150mA
Efficiency 83%
Package Style DIN-Rail, Encapsulated, Chassis Mount, Non-conductive Plastic (UL94 V-0 rated)
Length 110mm
Width 64mm
Weight 295gg
country of origin JP
ESD Sensitive No

Alternative Descriptions

Power Supply, Chassis mount,48Vdc 50W | RS
Product Type: Dc/Dc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMT 50148C?

Additional datasheets, footprints and schematics for TMT 50148C are listed on our Part Details page. You can also find images and similar parts to TMT 50148C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMT 50148C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMT 50148C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMT 50148C fall under?

The TMT 50148C is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TMT 50148C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMT 50148C you can contact the distributor directly for product support, shipping queries etc.

Is the TMT 50148C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMT 50148C have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for TMT 50148C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMT 50148C often in real-time on the comparison pages.

What if I can't find stock of TMT 50148C?

You can fill out our help required form which you can use to request a quote for TMT 50148C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay