Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
55W, 33.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 2300mA |
Efficiency | 83% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Non-conductive Plastic (UL94 V-0 rated) |
Length | 110mm |
Width | 64mm |
Weight | 295gg |
country of origin | JP |
ESD Sensitive | No |
Power Supply, Chassis mount,24Vdc 50W | RS |
POWER SUPPLY, AC-DC, MEDICAL, 24V, 2.1A | element14 |
AC/DC-power supply module in cast plastic casing for chassis assembly using screw terminals. Wide-range input for worldwide usage. High degree of efficiency, low noise and low remaining ripple. Short-circuit and overload protection. | Conrad |
Enclosed Power Supply, Fixed, 85 V, 264 V, 50 W, 24 V, 2.1 A Rohs Compliant: Yes |Traco Power TMT 50124C | Newark Electronics |
Where can I find additional details, specifications and documents for a TMT 50124C?
Additional datasheets, footprints and schematics for TMT 50124C are listed on our Part Details page. You can also find images and similar parts to TMT 50124C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMT 50124C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMT 50124C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMT 50124C fall under?
The TMT 50124C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMT 50124C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMT 50124C you can contact the distributor directly for product support, shipping queries etc.
Is the TMT 50124C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMT 50124C have stock available?
Authorised distributors including RS, element14, Farnell, Conrad and Newark Electronics have stock available or on a lead time for TMT 50124C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMT 50124C often in real-time on the comparison pages.
What if I can't find stock of TMT 50124C?
You can fill out our help required form which you can use to request a quote for TMT 50124C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.