Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
30W, 28mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5 |
Output Current | 6000mA |
Efficiency | 83% |
Package Style | Encapsulated, Non-conductive Plastic (UL94 V-0 rated) |
Length | 76mm |
Width | 51mm |
Weight | 165gg |
country of origin | JP |
ESD Sensitive | No |
POWER SUPPLY, AC-DC, MEDICAL, 5V, 6A | element14 |
Ac/Dc Pcb Mount Power Supply, Medical, Fixed, 85 V, 264 V, 30 W, 5 V, 6 A Rohs Compliant: Yes |Traco Power TMT 30105 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMT 30105?
Additional datasheets, footprints and schematics for TMT 30105 are listed on our Part Details page. You can also find images and similar parts to TMT 30105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMT 30105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMT 30105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMT 30105 fall under?
The TMT 30105 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMT 30105 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMT 30105 you can contact the distributor directly for product support, shipping queries etc.
Is the TMT 30105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMT 30105 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TMT 30105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMT 30105 often in real-time on the comparison pages.
What if I can't find stock of TMT 30105?
You can fill out our help required form which you can use to request a quote for TMT 30105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.