Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
15W, 24mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 625mA |
Efficiency | 83% |
Package Style | Encapsulated, Non-conductive Plastic (UL94 V-0 rated) |
Length | 55mm |
Width | 45mm |
Weight | 75gg |
country of origin | JP |
ESD Sensitive | No |
Power Supply, PCB mount,24Vdc 15W | RS |
POWER SUPPLY, AC-DC, MEDICAL, 24V 0.625A | element14 |
AC/DC Power Modules | Sager |
Product Type: Ac/Dc | Newark Electronics |
Where can I find additional details, specifications and documents for a TMT 15124?
Additional datasheets, footprints and schematics for TMT 15124 are listed on our Part Details page. You can also find images and similar parts to TMT 15124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMT 15124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMT 15124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMT 15124 fall under?
The TMT 15124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMT 15124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMT 15124 you can contact the distributor directly for product support, shipping queries etc.
Is the TMT 15124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMT 15124 have stock available?
Authorised distributors including RS, element14, Sager, Farnell and Newark Electronics have stock available or on a lead time for TMT 15124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMT 15124 often in real-time on the comparison pages.
What if I can't find stock of TMT 15124?
You can fill out our help required form which you can use to request a quote for TMT 15124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.