Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
15W, 26.4mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5 |
Output Current | 3000mA |
Efficiency | 83% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Non-conductive Plastic (UL94 V-0 rated) |
Length | 77mm |
Width | 45mm |
Weight | 90gg |
country of origin | JP |
ESD Sensitive | No |
Power Supply, Chassis mount,5Vdc 15W | RS |
Traco Power DC Power Supply, 15W, 5V, 3A | Distrelec |
Ac/Dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant: Yes |Traco Power TMT 15105C | Newark Electronics |
POWER SUPPLY, AC-DC, MEDICAL, 5V, 3A | element14 |
Where can I find additional details, specifications and documents for a TMT 15105C?
Additional datasheets, footprints and schematics for TMT 15105C are listed on our Part Details page. You can also find images and similar parts to TMT 15105C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMT 15105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMT 15105C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMT 15105C fall under?
The TMT 15105C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMT 15105C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMT 15105C you can contact the distributor directly for product support, shipping queries etc.
Is the TMT 15105C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMT 15105C have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMT 15105C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMT 15105C often in real-time on the comparison pages.
What if I can't find stock of TMT 15105C?
You can fill out our help required form which you can use to request a quote for TMT 15105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.