Status: | Unknown |
---|---|
Series: | TMS320 Series |
RoHS: | Unknown |
DSP Type | Fixed Point |
---|---|
No. of Bits | 32bit |
Frequency | 200MHz |
Flash Memory Size | - |
DSP Case Style | LQFP |
No. of Pins | 144Pins |
No. of I/O's | 7I/O's |
No. of MIPS | - |
Embedded Interface Type | HPI I2C McBSP USB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Core Supply Voltage Min | 1.55V |
Core Supply Voltage Max | 1.65V |
Product Range | TMS320 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Core Supply Voltage | 1.6V |
External Supported Memory | Async SRAM EPROM SDRAM |
MMAC | 400 |
Operating Temperature Range | -40°C to +85°C |
RAM Memory Size | 256KB |
Supply Voltage Range | 1.55V to 1.65V 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Fixed-Point Digital Signal Processor | Texas Instruments |
Ic, 16Bit Dsp, Smd, Lqfp144, 320 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320VC5509APGE .?
Additional datasheets, footprints and schematics for TMS320VC5509APGE . are listed on our Part Details page. You can also find images and similar parts to TMS320VC5509APGE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320VC5509APGE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320VC5509APGE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320VC5509APGE . fall under?
The TMS320VC5509APGE . is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to TMS320VC5509APGE . when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320VC5509APGE . you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320VC5509APGE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320VC5509APGE . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TMS320VC5509APGE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320VC5509APGE . often in real-time on the comparison pages.
What if I can't find stock of TMS320VC5509APGE .?
You can fill out our help required form which you can use to request a quote for TMS320VC5509APGE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.