Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | C5000 |
---|---|
No. of Bits | 32 bit |
Frequency | 200MHz |
Digital IC Case Style | LQFP |
No. of Pins | 176 |
Core Supply Voltage Min | 1.2V |
Core Supply Voltage Max | 1.32V |
No. of I/O's | 8 |
Packaging | Each |
Fixed-Point Digital Signal Processor | Texas Instruments |
Ic, Fixed-Pt Dsp, 32Bit, 200Mhz Lqfp-176 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320VC5502PGF200?
Additional datasheets, footprints and schematics for TMS320VC5502PGF200 are listed on our Part Details page. You can also find images and similar parts to TMS320VC5502PGF200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320VC5502PGF200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320VC5502PGF200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320VC5502PGF200 fall under?
The TMS320VC5502PGF200 is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TMS320VC5502PGF200 when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320VC5502PGF200 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320VC5502PGF200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320VC5502PGF200 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS320VC5502PGF200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320VC5502PGF200 often in real-time on the comparison pages.
What if I can't find stock of TMS320VC5502PGF200?
You can fill out our help required form which you can use to request a quote for TMS320VC5502PGF200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.