Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.89
|
3
in stock
|
Buy Now |
DSP Type | Fixed Point |
---|---|
No. of Bits | 32bit |
Frequency | 300MHz |
DSP Case Style | BGA |
No. of Pins | 201Pins |
No. of I/O s | 8I/O s |
Operating Temperature Min | -40°C |
RoHS Compliant | No |
Ic, Fixed-Pt Dsp, 32Bit, 300Mhz, Bga-201 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320VC5502GZZ300?
Additional datasheets, footprints and schematics for TMS320VC5502GZZ300 are listed on our Part Details page. You can also find images and similar parts to TMS320VC5502GZZ300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320VC5502GZZ300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320VC5502GZZ300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320VC5502GZZ300 fall under?
The TMS320VC5502GZZ300 is listed under Semiconductors - ICs > Digital Signal Processors - DSP > TMS32.
Can I view similar or alternative parts?
You can view similar parts to TMS320VC5502GZZ300 when available in the TMS32 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320VC5502GZZ300 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320VC5502GZZ300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320VC5502GZZ300 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TMS320VC5502GZZ300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320VC5502GZZ300 often in real-time on the comparison pages.
What if I can't find stock of TMS320VC5502GZZ300?
You can fill out our help required form which you can use to request a quote for TMS320VC5502GZZ300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.