TMS320VC5409APGE16 Part Information
Details for TMS320VC5409APGE16 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP
Part Downloads


Part Specifications
DSP Type | Fixed Point |
No. of Bits | 16bit |
Frequency | 160MHz |
Flash Memory Size | - |
DSP Case Style | LQFP |
No. of Pins | 144Pins |
No. of I/O's | 26I/O's |
No. of MIPS | 160 |
Embedded Interface Type | HPI McBSP |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Core Supply Voltage Min | 1.55V |
Core Supply Voltage Max | 1.65V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Core Supply Voltage | 1.6V |
External Supported Memory | Async |
IC Generic Number | TMS320VC5409A |
MMAC | 160 |
Operating Temperature Range | -40°C to +100°C |
RAM Memory Size | 64KB |
Supply Voltage Range | 1.55V to 1.65V 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Fixed-Point DSP | Texas Instruments
Viewing Distributors for TMS320VC5409APGE16
Loading...
Loading Results for TMS320VC5409APGE16