Status: | Unknown |
---|---|
Series: | TMS320LF Series |
RoHS: | Unknown |
Product Range | TMS320LF Series |
---|---|
Core Frequency | 40MHz |
Flash Memory Size | 32KB |
No. of I/O's | 41I/O's |
Embedded Interface Type | CAN SCI SPI |
Core Supply Voltage | 3.3V |
DSC Case Style | LQFP |
No. of Pins | 144Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Core Frequency Typ | 40MHz |
DSP Case Style | LQFP |
DSP Type | Fixed Point |
External Supported Memory | 192Kwords x 16bits |
MMAC | 40 |
Operating Temperature Range | -40°C to +125°C |
RAM Memory Size | 5KB |
Termination Type | Surface Mount Device |
Ic, Sm Dsp W/ Flash, Fixed Point 16Bit | Newark Electronics |
16-bit DSP, 40-MHz, 32-kw flash, 144-pin | Texas Instruments |
DSP Fixed-Point 16-Bit 40MHz 40MIPS 144-Pin LQFP | Avnet America |
Where can I find additional details, specifications and documents for a TMS320LF2407APGES .?
Additional datasheets, footprints and schematics for TMS320LF2407APGES . are listed on our Part Details page. You can also find images and similar parts to TMS320LF2407APGES . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320LF2407APGES . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320LF2407APGES . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320LF2407APGES . fall under?
The TMS320LF2407APGES . is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320LF2407APGES . when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320LF2407APGES . you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320LF2407APGES . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320LF2407APGES . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMS320LF2407APGES ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320LF2407APGES . often in real-time on the comparison pages.
What if I can't find stock of TMS320LF2407APGES .?
You can fill out our help required form which you can use to request a quote for TMS320LF2407APGES . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.