| Status: | Unknown |
|---|---|
| Series: | TMS320LF Series |
| RoHS: | Unknown |
| Product Range | TMS320LF Series |
|---|---|
| Core Frequency | 40MHz |
| Flash Memory Size | 32KB |
| No. of I/O's | 41I/O's |
| Embedded Interface Type | CAN SCI SPI |
| Core Supply Voltage | 3.3V |
| DSC Case Style | LQFP |
| No. of Pins | 144Pins |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 3.6V |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 320 |
| DSP Case Style | LQFP |
| DSP Type | Fixed Point |
| Frequency | 40MHz |
| IC Generic Number | 320LF2407 |
| Logic Function Number | 320LF2407 |
| MMAC | 40 |
| Operating Temperature Range | -40°C to +125°C |
| RAM Memory Size | 5KB |
| Termination Type | Surface Mount Device |
| IC: Digital Signal Processor | TME |
| DSP Fix PT 16-Bit 40MHz 40MIPS | RS |
| Texas Instruments TMS320LF2407APGEA Digitaler Signalprozessor (DSP) Tray | Conrad |
| 16Bit 64K-Flash 40MHz LQFP144 | Schukat Electronic |
Where can I find additional details, specifications and documents for a TMS320LF2407APGEA .?
Additional datasheets, footprints and schematics for TMS320LF2407APGEA . are listed on our Part Details page. You can also find images and similar parts to TMS320LF2407APGEA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320LF2407APGEA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320LF2407APGEA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320LF2407APGEA . fall under?
The TMS320LF2407APGEA . is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320LF2407APGEA . when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320LF2407APGEA . you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320LF2407APGEA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320LF2407APGEA . have stock available?
Authorised distributors including TME, RS, Conrad and Schukat Electronic have stock available or on a lead time for TMS320LF2407APGEA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320LF2407APGEA . often in real-time on the comparison pages.
What if I can't find stock of TMS320LF2407APGEA .?
You can fill out our help required form which you can use to request a quote for TMS320LF2407APGEA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.