Status: | Unknown |
---|---|
Series: | C2000 Series |
RoHS: | Unknown |
Product Range | C2000 Series |
---|---|
Core Frequency | 150MHz |
Flash Memory Size | 512KB |
No. of I/O's | 88I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Core Supply Voltage | 1.9V |
DSC Case Style | BGA |
No. of Pins | 176Pins |
Supply Voltage Min | 1.805V |
Supply Voltage Max | 1.995V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 3.135V to 3.465V |
C2000™ 32-bit MCU with 150 MIPS, FPU, 512 KB flash, EMIF, 12b ADC | Texas Instruments |
TMS320F28335ZJZA, Microcontrollers | RS |
Mcu, 32Bit, 512K Flash, 176Bga | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320F28335ZJZA .?
Additional datasheets, footprints and schematics for TMS320F28335ZJZA . are listed on our Part Details page. You can also find images and similar parts to TMS320F28335ZJZA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F28335ZJZA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F28335ZJZA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F28335ZJZA . fall under?
The TMS320F28335ZJZA . is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F28335ZJZA . when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F28335ZJZA . you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F28335ZJZA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F28335ZJZA . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS320F28335ZJZA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F28335ZJZA . often in real-time on the comparison pages.
What if I can't find stock of TMS320F28335ZJZA .?
You can fill out our help required form which you can use to request a quote for TMS320F28335ZJZA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.