Status: | Unknown |
---|---|
Series: | TMS320F28xxx Series |
RoHS: | Unknown |
Prices starting from US$12.36
Product Range | TMS320F28xxx Series |
---|---|
Core Frequency | 150MHz |
Flash Memory Size | 512KB |
No. of I/O's | 88I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Core Supply Voltage | 1.9V |
DSC Case Style | LQFP |
No. of Pins | 176Pins |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MMAC | 150 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 3.135V to 3.465V |
C2000â„¢ 32-bit MCU with 150 MIPS, FPU, 512 KB flash, EMIF, 12b ADC | Texas Instruments |
DSP, 32-Bit 150MHZ 150MIPS LQFP 176 | RS |
Mcu,32Bit,512K Flash,delfino,176Lqfp | Newark Electronics |
RT-MC 32Bit 512KB Flash 150MHz LQFP176 | Schukat Electronic |
Where can I find additional details, specifications and documents for a TMS320F28335PGFA?
Additional datasheets, footprints and schematics for TMS320F28335PGFA are listed on our Part Details page. You can also find images and similar parts to TMS320F28335PGFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F28335PGFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F28335PGFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F28335PGFA fall under?
The TMS320F28335PGFA is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F28335PGFA when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F28335PGFA you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F28335PGFA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F28335PGFA have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for TMS320F28335PGFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F28335PGFA often in real-time on the comparison pages.
What if I can't find stock of TMS320F28335PGFA?
You can fill out our help required form which you can use to request a quote for TMS320F28335PGFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.