Status: | Unknown |
---|---|
Series: | C2000 - F28x Series |
RoHS: | Compliant |
Product Range | C2000 - F28x Series |
---|---|
Core Frequency | 150MHz |
Flash Memory Size | 256KB |
No. of I/O s | 56I/O s |
Embedded Interface Type | CAN, SCI, SPI |
DSC Case Style | LQFP |
RoHS Compliant | Yes |
C2000™ 32-bit MCU with 150 MHz, 256 KB flash, EMIF | Texas Instruments |
Digital Signal Controller-Dsc 32 Bit 256 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320F2812PGFS?
Additional datasheets, footprints and schematics for TMS320F2812PGFS are listed on our Part Details page. You can also find images and similar parts to TMS320F2812PGFS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F2812PGFS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F2812PGFS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F2812PGFS fall under?
The TMS320F2812PGFS is listed under Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F2812PGFS when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2812PGFS you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F2812PGFS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TMS320F2812PGFS have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS320F2812PGFS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F2812PGFS often in real-time on the comparison pages.
What if I can't find stock of TMS320F2812PGFS?
You can fill out our help required form which you can use to request a quote for TMS320F2812PGFS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.