Status: | Unknown |
---|---|
Series: | C2000 C28x Series |
RoHS: | Unknown |
No distributors results available
DSP Type | Fixed Point |
---|---|
No. of Bits | 32bit |
Frequency | 150MHz |
Flash Memory Size | 256KB |
DSP Case Style | BGA |
No. of Pins | 179Pins |
No. of I/O's | 56I/O's |
No. of MIPS | - |
Embedded Interface Type | CAN SPI UART |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Core Supply Voltage Min | 1.81V |
Core Supply Voltage Max | 2V |
Product Range | C2000 C28x Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TMS320F2812GHHS?
Additional datasheets, footprints and schematics for TMS320F2812GHHS are listed on our Part Details page. You can also find images and similar parts to TMS320F2812GHHS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F2812GHHS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F2812GHHS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F2812GHHS fall under?
The TMS320F2812GHHS is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to TMS320F2812GHHS when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2812GHHS you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F2812GHHS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F2812GHHS have stock available?
There is no stock from authorised distributors for TMS320F2812GHHS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F2812GHHS often in real-time on the comparison pages.
What if I can't find stock of TMS320F2812GHHS?
You can fill out our help required form which you can use to request a quote for TMS320F2812GHHS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.