TMS320F2811PBKA . Part Information
Details for TMS320F2811PBKA . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Digital Signal Controllers - DSC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.5900 |
Stock Information
Details
Part Specifications
Product Range | TMS320F28xx Series |
Core Frequency | 150MHz |
Flash Memory Size | 256KB |
No. of I/O's | 56I/O's |
Embedded Interface Type | CAN SCI SPI |
Core Supply Voltage | 1.9V |
DSC Case Style | LQFP |
No. of Pins | 128Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
DSP Type | Static CMOS Technology |
MMAC | 150 |
Operating Temperature Range | -40°C to +85°C |
RAM Memory Size | 36KB |
Supply Voltage Range | 1.71V to 1.89V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, SM DSP CONTROLLER W/ FLASH, 32BIT; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TMS320F2811PBKA .?
Additional datasheets, footprints and schematics for TMS320F2811PBKA . are listed in our Part Details tab. You can also find the TMS320F2811PBKA . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F2811PBKA . in the Pricing & Inventory tab next to part details. You can view TMS320F2811PBKA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F2811PBKA . fall under?
The TMS320F2811PBKA . is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F2811PBKA . when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2811PBKA . you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F2811PBKA . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TMS320F2811PBKA . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TMS320F2811PBKA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F2811PBKA . often in real-time on the comparison pages.
What if I can't find stock of TMS320F2811PBKA .?
You can fill out our help required form which you can use to request a quote for TMS320F2811PBKA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.