Status: | Unknown |
---|---|
Series: | TMS320F28xx Series |
RoHS: | Unknown |
Product Range | TMS320F28xx Series |
---|---|
Core Frequency | 100MHz |
Flash Memory Size | 128KB |
No. of I/O's | 35I/O's |
Embedded Interface Type | ECAN I2C SCI SPI |
Core Supply Voltage | 1.8V |
DSC Case Style | LQFP |
No. of Pins | 100Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 320 |
DSP Type | Static CMOS Technology |
MMAC | 100 |
Operating Temperature Range | -40°C to +125°C |
RAM Memory Size | 36KB |
Supply Voltage Range | 1.71V to 1.89V |
Termination Type | Surface Mount Device |
IC MCU 32BIT 128KB FLASH 100LQFP | GreenChips |
Ic, Sm Dsp Controller W/ Flash, 32Bit | Newark Electronics |
C2000™ 32-bit MCU with 100-MHz, 128-kb flash, 12 PWM | Texas Instruments |
Where can I find additional details, specifications and documents for a TMS320F2808PZS .?
Additional datasheets, footprints and schematics for TMS320F2808PZS . are listed on our Part Details page. You can also find images and similar parts to TMS320F2808PZS . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F2808PZS . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F2808PZS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F2808PZS . fall under?
The TMS320F2808PZS . is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F2808PZS . when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2808PZS . you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F2808PZS . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F2808PZS . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMS320F2808PZS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F2808PZS . often in real-time on the comparison pages.
What if I can't find stock of TMS320F2808PZS .?
You can fill out our help required form which you can use to request a quote for TMS320F2808PZS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.