| Status: | Unknown |
|---|---|
| Series: | TMS320F28xx Series |
| RoHS: | Unknown |
| Product Range | TMS320F28xx Series |
|---|---|
| Core Frequency | 100MHz |
| Flash Memory Size | 128KB |
| No. of I/O's | 35I/O's |
| Embedded Interface Type | ECAN I2C SCI SPI |
| Core Supply Voltage | 1.8V |
| DSC Case Style | LQFP |
| No. of Pins | 100Pins |
| Supply Voltage Min | 1.71V |
| Supply Voltage Max | 1.89V |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 320 |
| DSP Type | Static CMOS Technology |
| Frequency | 100MHz |
| IC Temperature Range | Commercial |
| MMAC | 100 |
| Operating Temperature Range | 0°C to +70°C |
| RAM Memory Size | 36KB |
| Supply Voltage Range | 1.71V to 1.89V |
| Termination Type | Surface Mount Device |
| RT-MC 32Bit 128KB Flash 100MHz LQFP100 | Schukat Electronic |
| DSP,32 bit,128Kb flash,36Kb RAM,LFQP100 | RS |
| C28x Mikrocontroller, 32 bit, 100 MHz, LQFP-100, TMS320F2808PZA | Buerklin |
Where can I find additional details, specifications and documents for a TMS320F2808PZA .?
Additional datasheets, footprints and schematics for TMS320F2808PZA . are listed on our Part Details page. You can also find images and similar parts to TMS320F2808PZA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F2808PZA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F2808PZA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F2808PZA . fall under?
The TMS320F2808PZA . is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F2808PZA . when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2808PZA . you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F2808PZA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F2808PZA . have stock available?
Authorised distributors including Schukat Electronic, RS, Chip One Stop, Buerklin and Ozdisan have stock available or on a lead time for TMS320F2808PZA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F2808PZA . often in real-time on the comparison pages.
What if I can't find stock of TMS320F2808PZA .?
You can fill out our help required form which you can use to request a quote for TMS320F2808PZA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.