Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.84
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$10.84
|
486
in stock
|
Buy Now |
Product Range | - |
---|---|
Core Frequency | 100MHz |
Flash Memory Size | 64KB |
No. of I/O's | 35I/O's |
Embedded Interface Type | ECAN I2C SCI SPI |
Core Supply Voltage | 1.8V |
DSC Case Style | LQFP |
No. of Pins | 100Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Core Frequency Typ | 100MHz |
MMAC | 100 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 1.71V to 1.89V |
Termination Type | Surface Mount Device |
Automotive C2000™ 32-bit MCU with 100 MHz, 64 KB flash, 12 PWM | Texas Instruments |
Where can I find additional details, specifications and documents for a TMS320F2806PZQ?
Additional datasheets, footprints and schematics for TMS320F2806PZQ are listed on our Part Details page. You can also find images and similar parts to TMS320F2806PZQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F2806PZQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F2806PZQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F2806PZQ fall under?
The TMS320F2806PZQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F2806PZQ when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2806PZQ you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F2806PZQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F2806PZQ have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMS320F2806PZQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F2806PZQ often in real-time on the comparison pages.
What if I can't find stock of TMS320F2806PZQ?
You can fill out our help required form which you can use to request a quote for TMS320F2806PZQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.