TMS320F28069UPZT . Part Information
Details for TMS320F28069UPZT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU
Part Downloads


Part Specifications
Product Range | Piccolo (C2000) Family TMS320F2806x Series Microcontrollers |
Architecture | C2000 |
No. of Bits | 32bit |
CPU Speed | 90MHz |
Program Memory Size | 128KB |
RAM Memory Size | 50KB |
No. of Pins | 100Pins |
MCU Case Style | LQFP |
No. of I/O's | 54I/O's |
Embedded Interface Type | ECAN I2C SPI UART USB |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
MCU Family | Piccolo (C2000) |
MCU Series | TMS320F2806x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MCU, 32BIT, C2000, 90MHZ, LQFP-100; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:128KB; RAM Memory Size:50KB; No. of RoHS Compliant: Yes | Newark Electronics
- MCU 32-bit C2000 C28x RISC 128KB Flash 3.3V 100-Pin LQFP Tray | Avnet America
- C2000™ 32-bit MCU with 90 MHz, FPU, VCU, 256 KB flash, CLA | Texas Instruments
Viewing Distributors for TMS320F28069UPZT .
Loading...
Loading Results for TMS320F28069UPZT .