Status: | Unknown |
---|---|
Series: | Piccolo (C2000) Family TMS320F2806x Series Microcontrollers |
RoHS: | Unknown |
Product Range | Piccolo (C2000) Family TMS320F2806x Series Microcontrollers |
---|---|
Architecture | C2000 |
No. of Bits | 32bit |
CPU Speed | 90MHz |
Program Memory Size | 256KB, 256KB |
RAM Memory Size | 100KB |
No. of Pins | 80Pins |
MCU Case Style | LQFP |
No. of I/O's | 40I/O's |
Embedded Interface Type | CAN I2C SPI UART USB |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
MCU Family | Piccolo (C2000) |
MCU Series | TMS320F2806x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | Piccolo - TMS320F280xx |
MPU Core Size | 32bit |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Peripherals | ADC Comparator PWM Timer |
C2000™ 32-bit MCU with 90 MHz, FPU, VCU, 256 KB flash, CLA | Texas Instruments |
Mcu, 32Bit, C2000, 90Mhz, Lqfp-80 | Newark Electronics |
RT-MC 32Bit 256KB Flash 90MHz LQFP80 | Schukat Electronic |
Where can I find additional details, specifications and documents for a TMS320F28069PNT?
Additional datasheets, footprints and schematics for TMS320F28069PNT are listed on our Part Details page. You can also find images and similar parts to TMS320F28069PNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F28069PNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F28069PNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F28069PNT fall under?
The TMS320F28069PNT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TMS320F28069PNT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F28069PNT you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F28069PNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F28069PNT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for TMS320F28069PNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F28069PNT often in real-time on the comparison pages.
What if I can't find stock of TMS320F28069PNT?
You can fill out our help required form which you can use to request a quote for TMS320F28069PNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.