Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$10.80 |
1,360
|
Buy Now |
Product Range | - |
---|---|
Core Frequency | 100MHz |
Flash Memory Size | 32KB |
No. of I/O's | 35I/O's |
Embedded Interface Type | ECAN I2C SCI SPI |
Core Supply Voltage | 1.8V |
DSC Case Style | LQFP |
No. of Pins | 100Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Core Frequency Typ | 100MHz |
MMAC | 100 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 1.71V to 1.89V |
Termination Type | Surface Mount Device |
C2000™ 32-bit MCU with 100-MHz, 32-kb flash, 6 PWM | Texas Instruments |
Where can I find additional details, specifications and documents for a TMS320F2801PZS?
Additional datasheets, footprints and schematics for TMS320F2801PZS are listed on our Part Details page. You can also find images and similar parts to TMS320F2801PZS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F2801PZS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F2801PZS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F2801PZS fall under?
The TMS320F2801PZS is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F2801PZS when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2801PZS you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F2801PZS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F2801PZS have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMS320F2801PZS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F2801PZS often in real-time on the comparison pages.
What if I can't find stock of TMS320F2801PZS?
You can fill out our help required form which you can use to request a quote for TMS320F2801PZS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.