TMS320F28016PZQ Part Information
Details for TMS320F28016PZQ by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Digital Signal Controllers - DSC
Part Specifications
Product Range | - |
Core Frequency | 60MHz |
Flash Memory Size | 32KB |
No. of I/O's | 35I/O's |
Embedded Interface Type | ECAN I2C SCI SPI |
Core Supply Voltage | 1.8V |
DSC Case Style | LQFP |
No. of Pins | 100Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Core Frequency Typ | 100MHz |
MMAC | 60 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 1.71V to 1.89V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TMS320F28016PZQ?
Additional datasheets, footprints and schematics for TMS320F28016PZQ are listed in our Part Details tab. You can also find the TMS320F28016PZQ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F28016PZQ in the Pricing & Inventory tab next to part details. You can view TMS320F28016PZQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F28016PZQ fall under?
The TMS320F28016PZQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F28016PZQ when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F28016PZQ you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F28016PZQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TMS320F28016PZQ have stock available?
There is no stock from authorised distributors for TMS320F28016PZQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F28016PZQ often in real-time on the comparison pages.
What if I can't find stock of TMS320F28016PZQ?
You can fill out our help required form which you can use to request a quote for TMS320F28016PZQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.