Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.29
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$69.29
|
-
|
Buy Now |
DSP Type | Fixed Point |
---|---|
No. of Bits | 64bit |
Frequency | 720MHz |
Flash Memory Size | - |
DSP Case Style | FCBGA |
No. of Pins | 548Pins |
No. of I/O's | 16I/O's |
No. of MIPS | 5760 |
Embedded Interface Type | HPI I2C I2S JTAG MII PCI SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 90°C |
Core Supply Voltage Min | 3.14V |
Core Supply Voltage Max | 3.46V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Core Supply Voltage | 1.4V |
Operating Temperature Range | 0°C to +90°C |
Supply Voltage Range | 3.14V to 3.46V |
Video/Imaging Fixed-Point Digital Signal Processor | Texas Instruments |
Where can I find additional details, specifications and documents for a TMS320DM642AZDK7?
Additional datasheets, footprints and schematics for TMS320DM642AZDK7 are listed on our Part Details page. You can also find images and similar parts to TMS320DM642AZDK7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320DM642AZDK7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320DM642AZDK7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320DM642AZDK7 fall under?
The TMS320DM642AZDK7 is listed under Semiconductors - ICs > Digital Signal Processors - DSP > Davinci.
Can I view similar or alternative parts?
You can view similar parts to TMS320DM642AZDK7 when available in the Davinci range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320DM642AZDK7 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320DM642AZDK7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320DM642AZDK7 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMS320DM642AZDK7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320DM642AZDK7 often in real-time on the comparison pages.
What if I can't find stock of TMS320DM642AZDK7?
You can fill out our help required form which you can use to request a quote for TMS320DM642AZDK7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.