Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DSP Type | Floating Point |
---|---|
No. of Bits | 64bit |
Frequency | 300MHz |
DSP Case Style | BGA |
No. of Pins | 272Pins |
No. of I/O s | 16I/O s |
RoHS Compliant | No |
C67x floating-point DSP- up to 300MHz, McBSP, 16-Bit EMIFA | Texas Instruments |
DSP Floating-Point 32-Bit 300MHz BGA272 | RS |
Dsp, 32Bit, 300Mhz, Bga-272 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320C6713BGDP300?
Additional datasheets, footprints and schematics for TMS320C6713BGDP300 are listed on our Part Details page. You can also find images and similar parts to TMS320C6713BGDP300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320C6713BGDP300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320C6713BGDP300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320C6713BGDP300 fall under?
The TMS320C6713BGDP300 is listed under Semiconductors - ICs > Digital Signal Processors - DSP > TMS32.
Can I view similar or alternative parts?
You can view similar parts to TMS320C6713BGDP300 when available in the TMS32 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320C6713BGDP300 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320C6713BGDP300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320C6713BGDP300 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS320C6713BGDP300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320C6713BGDP300 often in real-time on the comparison pages.
What if I can't find stock of TMS320C6713BGDP300?
You can fill out our help required form which you can use to request a quote for TMS320C6713BGDP300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.