Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DSP Type | Floating Point |
---|---|
No. of Bits | 32bit |
Frequency | 200MHz |
DSP Case Style | BGA |
No. of Pins | 272Pins |
No. of I/O s | 5I/O s |
Embedded Interface Type | HPI, |
RoHS Compliant | Yes |
C67x floating-point DSP- up to 250MHz, McBSP, 32-Bit EMIFA | Texas Instruments |
Dsp, Float-Point, C6711, 200Mhz, 272Bga | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320C6711DZDP200?
Additional datasheets, footprints and schematics for TMS320C6711DZDP200 are listed on our Part Details page. You can also find images and similar parts to TMS320C6711DZDP200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320C6711DZDP200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320C6711DZDP200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320C6711DZDP200 fall under?
The TMS320C6711DZDP200 is listed under Semiconductors - ICs > Digital Signal Processors - DSP > TMS32.
Can I view similar or alternative parts?
You can view similar parts to TMS320C6711DZDP200 when available in the TMS32 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320C6711DZDP200 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320C6711DZDP200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TMS320C6711DZDP200 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS320C6711DZDP200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320C6711DZDP200 often in real-time on the comparison pages.
What if I can't find stock of TMS320C6711DZDP200?
You can fill out our help required form which you can use to request a quote for TMS320C6711DZDP200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.