Status: | Unknown |
---|---|
Series: | TMS320C66x Series |
RoHS: | Unknown |
DSP Type | Fixed Point |
---|---|
No. of Bits | 16bit |
Frequency | 1GHz |
Flash Memory Size | - |
DSP Case Style | FCBGA |
No. of Pins | 625Pins |
No. of I/O's | 32I/O's |
No. of MIPS | - |
Embedded Interface Type | Ethernet I2C SPI UART |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Core Supply Voltage Min | 950mV |
Core Supply Voltage Max | 1.05V |
Product Range | TMS320C66x Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
High performance dual-core C66x fixed and floating-point DSP- up to 1.25GHz, 2 UART | Texas Instruments |
Dsp, 1Ghz, Fcbga-625 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320C6657CZHA?
Additional datasheets, footprints and schematics for TMS320C6657CZHA are listed on our Part Details page. You can also find images and similar parts to TMS320C6657CZHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320C6657CZHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320C6657CZHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320C6657CZHA fall under?
The TMS320C6657CZHA is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to TMS320C6657CZHA when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320C6657CZHA you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320C6657CZHA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320C6657CZHA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS320C6657CZHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320C6657CZHA often in real-time on the comparison pages.
What if I can't find stock of TMS320C6657CZHA?
You can fill out our help required form which you can use to request a quote for TMS320C6657CZHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.