Status: | Unknown |
---|---|
Series: | C6000 Series |
RoHS: | Unknown |
No distributors results available
DSP Type | Fixed Point |
---|---|
No. of Bits | 32bit |
Frequency | 1.2GHz |
Flash Memory Size | - |
DSP Case Style | FCBGA |
No. of Pins | 697Pins |
No. of I/O's | 16I/O's |
No. of MIPS | 9600 |
Embedded Interface Type | Host Port Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 90°C |
Core Supply Voltage Min | 1.212V |
Core Supply Voltage Max | 1.288V |
Product Range | C6000 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Core Supply Voltage | 1.25V |
Operating Temperature Range | 0°C to +90°C |
Supply Voltage Range | 1.2125V to 1.2875V 1.1875V to 1.3125V |
Where can I find additional details, specifications and documents for a TMS320C6455BZTZ2?
Additional datasheets, footprints and schematics for TMS320C6455BZTZ2 are listed on our Part Details page. You can also find images and similar parts to TMS320C6455BZTZ2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320C6455BZTZ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320C6455BZTZ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320C6455BZTZ2 fall under?
The TMS320C6455BZTZ2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to TMS320C6455BZTZ2 when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320C6455BZTZ2 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320C6455BZTZ2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320C6455BZTZ2 have stock available?
There is no stock from authorised distributors for TMS320C6455BZTZ2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320C6455BZTZ2 often in real-time on the comparison pages.
What if I can't find stock of TMS320C6455BZTZ2?
You can fill out our help required form which you can use to request a quote for TMS320C6455BZTZ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.