Status: | Unknown |
---|---|
Series: | C2000 - DELFINO Series |
RoHS: | Unknown |
Product Range | C2000 - DELFINO Series |
---|---|
Core Frequency | 300MHz |
Flash Memory Size | 0KB |
No. of I/O's | 88I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Core Supply Voltage | 1.2V |
DSC Case Style | BGA |
No. of Pins | 256Pins |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 1.26V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Architecture | C2000 |
CPU Speed | 300MHz |
Controller Family/Series | Delfino - TMS320C283xx |
MCU Case Style | BGA |
MPU Core Size | 32bit |
Peripherals | ADC PWM Timer |
RAM Memory Size | 516KB |
Mcu, 32Bit, C2000, 300Mhz, Bga-256 | Newark Electronics |
Delfino Microcntrlr | Mouser Electronics |
C2000™ 32-bit MCU with 300 MIPS, FPU, 516 KB RAM, EMIF | Texas Instruments |
Where can I find additional details, specifications and documents for a TMS320C28346ZFET .?
Additional datasheets, footprints and schematics for TMS320C28346ZFET . are listed on our Part Details page. You can also find images and similar parts to TMS320C28346ZFET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320C28346ZFET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320C28346ZFET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320C28346ZFET . fall under?
The TMS320C28346ZFET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320C28346ZFET . when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320C28346ZFET . you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320C28346ZFET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320C28346ZFET . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TMS320C28346ZFET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320C28346ZFET . often in real-time on the comparison pages.
What if I can't find stock of TMS320C28346ZFET .?
You can fill out our help required form which you can use to request a quote for TMS320C28346ZFET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.