Status: | Unknown |
---|---|
Series: | TMS320 Series |
RoHS: | Unknown |
DSP Type | Fixed Point |
---|---|
No. of Bits | 16bit |
Frequency | 40.96MHz |
Flash Memory Size | - |
DSP Case Style | LCC |
No. of Pins | 68Pins |
No. of I/O's | - |
No. of MIPS | 12.5 |
Embedded Interface Type | Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Core Supply Voltage Min | 4.75V |
Core Supply Voltage Max | 5.25V |
Product Range | TMS320 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Core Supply Voltage | 5V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
PLCC TUBE | Component Electronics |
DSP Fixed-Point 16-Bit 40MHz 10MIPS 68-Pin PLCC | Avnet America |
68 Pin Plcc Rohs Compliant: Yes |TEXAS INSTRUMENTS TMS320C25FNL. | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320C25FNL?
Additional datasheets, footprints and schematics for TMS320C25FNL are listed on our Part Details page. You can also find images and similar parts to TMS320C25FNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320C25FNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320C25FNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320C25FNL fall under?
The TMS320C25FNL is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to TMS320C25FNL when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320C25FNL you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320C25FNL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320C25FNL have stock available?
There is no stock from authorised distributors for TMS320C25FNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320C25FNL often in real-time on the comparison pages.
What if I can't find stock of TMS320C25FNL?
You can fill out our help required form which you can use to request a quote for TMS320C25FNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.