Status: | Unknown |
---|---|
Series: | TMS-SCE Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$424.92
|
28
in stock
|
Buy Now | |
Heilind Electronics
from US$1.32
|
22,687
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
15,496
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
15,496
in stock
|
Buy Now | |
Electro Enterprises
from US$1.07
|
15,272
in stock
|
Buy Now | |
Powell Electronics
from US$1.30
|
12,750
in stock
|
Buy Now | |
TTI Europe
from US$1.17
|
10,750
in stock
|
Buy Now | |
WireMasters
from US$1.48
|
7,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.32
|
3,781
in stock
|
Buy Now | |
TE Store
from US$4.53
|
2,865
in stock
|
Buy Now | |
RS Americas
from US$3.22
|
670
in stock
|
Buy Now | |
Newark Electronics
from US$386.72
|
28
in stock
|
Buy Now | |
element14
from US$400.54
|
28
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 19.1mm x 50.8mm |
I.D. Max | - |
I.D. Min | 19.05mm |
Shrink Ratio | 3 |
Product Range | TMS-SCE Series |
SVHC | No SVHC (15-Jan-2018) |
Y WHT SYS. SIX MARKER SLEEVE | Heilind Electronics |
Wire Labels & Markers HS-SLV 3/4 WH PRICE PER PC | Rapid Electronics |
TMS-SCE-3/4-2.0-9 | TTI Europe |
Identification Product | WireMasters |
TMS-SCE-3/4-2.0-9 Printable Tubing Type: Ladder Printable Tubing Grade: Military Shrink Ratio: 3: 1 Primary Product Color: White Markers per Sleeve: 1 Ladder Military 3: 1 White | Tms-Sce Military Grade Sleeve | Part Number: TMS-SCE-3/4-2.0-9 | Internal Number: 0567590001 | Alias Number: 9-1190431-3 | TE Connectivity | TE Store |
Wire Markers, Military Grade, 3:1, Polyolefin, 2 inch Length, TMS-SCE Series | TE Connectivity TMS-SCE-3/4-2.0-9 | RS Americas |
Heat Shrink Id Sleeve | Newark Electronics |
HEAT SHRINK ID SLEEVE | element14 |
Cable Accessories Marker Sleeve Polyolefin White Box | Avnet America |
Where can I find additional details, specifications and documents for a TMS-SCE-3/4-2.0-9?
Additional datasheets, footprints and schematics for TMS-SCE-3/4-2.0-9 are listed on our Part Details page. You can also find images and similar parts to TMS-SCE-3/4-2.0-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS-SCE-3/4-2.0-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-SCE-3/4-2.0-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS-SCE-3/4-2.0-9 fall under?
The TMS-SCE-3/4-2.0-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMS-SCE-3/4-2.0-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-SCE-3/4-2.0-9 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS-SCE-3/4-2.0-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS-SCE-3/4-2.0-9 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Electro Enterprises and Powell Electronics have stock available or on a lead time for TMS-SCE-3/4-2.0-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS-SCE-3/4-2.0-9 often in real-time on the comparison pages.
What if I can't find stock of TMS-SCE-3/4-2.0-9?
You can fill out our help required form which you can use to request a quote for TMS-SCE-3/4-2.0-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.