TMS-SCE-3/32-2.0-9 Cable by TE Connectivity

HEATSHRINK MARKER HIGH SPEC GRADE

Status: Unknown
Series: TMS-SCE
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$142.99
11
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.40
58,824
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.53
14,250
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.40
11,765
in stock
Buy Now
Logo for WireMasters
WireMasters
from US$0.35
6,972
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.66
5,750
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.33
5,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.35
5,000
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.29
1,154
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.17
856
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.32
749
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$81.80
29
in stock
Buy Now
Logo for element14
element14
from US$161.14
29
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now

Specifications

Marker Type Heat Shrinkable Sleeve
Legend -
Marker Material PO (Polyolefin)
Marker Colour White
Marker Dimensions 2.36mm x 50mm
I.D. Max 1.9mm
I.D. Min 0.81mm
Shrink Ratio 3
Product Range TMS-SCE
SVHC No SVHC (27-Jun-2018)
Accessory Type Heat Shrink
Background Colour White
Body Material PO (Polyolefin)
Cable Diameter Max 1.9mm
Cable Diameter Min 0.81mm
Colour White
For Use With LQ870-Dot Matrix T208M T312M Thermal Transfer Printers
Fully Shrunk Diameter 0.79mm
I.D. Max Recovered 0.79mm
I.D. Supplied 2.36mm
Internal Diameter 2.36mm
Length Imperial 2"
Material Flame Retarded Radiation-Crosslinked Heat-Shrinkable Polyolefin
Operating Temperature Max 135°C
Operating Temperature Min -55°C
Pack Quantity 1
Shrink Temperature 85°C
Shrink Tubing / Boot Colour White
Shrink Tubing / Boot Material PO (Polyolefin)
Shrink Type Heat
Total Length - Metric 50.8mm
Unshrunk Diameter 2.36mm

Alternative Descriptions

Y 3/32 WHT H.S. MRK SLEEVE | Heilind Electronics
Identification Product | WireMasters
TMS-SCE-3/32-2.0-9 | TTI Europe
Wire Labels&Markers TMS-SCE-3/32-2.0-9 | Rapid Electronics
TMS-SCE-3/32-2.0-9 Printable Tubing Type: Ladder Printable Tubing Grade: Military Shrink Ratio: 3: 1 Primary Product Color: White Markers per Sleeve: 1 Ladder Military 3: 1 White | Tms-Sce Military Grade Sleeve | Part Number: TMS-SCE-3/32-2.0-9 | Internal Number: 6632750001 | Alias Number: 7-1195227-1 | TE Connectivity | TE Store
Raychem | RS Americas
Shrink Tubing | Newark Electronics
SHRINK TUBING | element14
HEATSHRINK MARKER, HIGH SPEC GRADE,PK250 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMS-SCE-3/32-2.0-9?

Additional datasheets, footprints and schematics for TMS-SCE-3/32-2.0-9 are listed on our Part Details page. You can also find images and similar parts to TMS-SCE-3/32-2.0-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMS-SCE-3/32-2.0-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-SCE-3/32-2.0-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMS-SCE-3/32-2.0-9 fall under?

The TMS-SCE-3/32-2.0-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to TMS-SCE-3/32-2.0-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-SCE-3/32-2.0-9 you can contact the distributor directly for product support, shipping queries etc.

Is the TMS-SCE-3/32-2.0-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMS-SCE-3/32-2.0-9 have stock available?

Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, WireMasters and TTI Europe have stock available or on a lead time for TMS-SCE-3/32-2.0-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMS-SCE-3/32-2.0-9 often in real-time on the comparison pages.

What if I can't find stock of TMS-SCE-3/32-2.0-9?

You can fill out our help required form which you can use to request a quote for TMS-SCE-3/32-2.0-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay