Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Dual-Axis Angle |
Supply Voltage Min | 1V |
Supply Voltage Max | 7V |
No. of Pins | 8Pins |
Product Range | - |
Sensor, Dual-Axis Angle, 7V, Lga-8 | Newark Electronics |
SENSOR, DUAL-AXIS ANGLE, 7V, LGA-8 | element14 |
Where can I find additional details, specifications and documents for a TMR3004?
Additional datasheets, footprints and schematics for TMR3004 are listed on our Part Details page. You can also find images and similar parts to TMR3004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR3004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR3004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR3004 fall under?
The TMR3004 is listed under MULTI DIMENSION Parts.
Can I view similar or alternative parts?
You can view similar parts to TMR3004 when available in the MULTI DIMENSION Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR3004 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR3004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR3004 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMR3004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR3004 often in real-time on the comparison pages.
What if I can't find stock of TMR3004?
You can fill out our help required form which you can use to request a quote for TMR3004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.