TMR3002 MULTI DIMENSION Parts by MultiDimension Technology

SENSOR DUAL-AXIS ANGLE 7V LGA-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.80


Distributor Starting From Stock
Logo for element14 element14 US$2.80
790
Buy Now
Logo for Newark Electronics Newark Electronics US$3.59
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Magnetoresistive Sensor Technology Tunneling Magneto Resistance (TMR)
Magnetoresistive Sensor Type Dual-Axis Angle
Supply Voltage Min 1V
Supply Voltage Max 7V
No. of Pins 8Pins
Product Range -

Alternative Descriptions

SENSOR, DUAL-AXIS ANGLE, 7V, LGA-8 | element14
Sensor, Dual-Axis Angle, 7V, Lga-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMR3002?

Additional datasheets, footprints and schematics for TMR3002 are listed on our Part Details page. You can also find images and similar parts to TMR3002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMR3002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR3002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMR3002 fall under?

The TMR3002 is listed under MULTI DIMENSION Parts.

Can I view similar or alternative parts?

You can view similar parts to TMR3002 when available in the MULTI DIMENSION Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMR3002 you can contact the distributor directly for product support, shipping queries etc.

Is the TMR3002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMR3002 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TMR3002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMR3002 often in real-time on the comparison pages.

What if I can't find stock of TMR3002?

You can fill out our help required form which you can use to request a quote for TMR3002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay