Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Linear |
Supply Voltage Min | 1V |
Supply Voltage Max | 7V |
No. of Pins | 8Pins |
Sensor Case Style | SOP |
MSL | - |
Sensor, Linear, 7V, Sop-8 | Newark Electronics |
SENSOR, LINEAR, 7V, SOP-8 | element14 |
Where can I find additional details, specifications and documents for a TMR2104P?
Additional datasheets, footprints and schematics for TMR2104P are listed on our Part Details page. You can also find images and similar parts to TMR2104P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR2104P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR2104P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR2104P fall under?
The TMR2104P is listed under MULTI DIMENSION Parts.
Can I view similar or alternative parts?
You can view similar parts to TMR2104P when available in the MULTI DIMENSION Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR2104P you can contact the distributor directly for product support, shipping queries etc.
Is the TMR2104P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR2104P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMR2104P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR2104P often in real-time on the comparison pages.
What if I can't find stock of TMR2104P?
You can fill out our help required form which you can use to request a quote for TMR2104P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.