Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Linear |
Supply Voltage Min | 1V |
Supply Voltage Max | 7V |
No. of Pins | 5Pins |
Sensor Case Style | SOT-23 |
Sensor, Linear, 7V, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMR2001?
Additional datasheets, footprints and schematics for TMR2001 are listed on our Part Details page. You can also find images and similar parts to TMR2001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR2001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR2001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR2001 fall under?
The TMR2001 is listed under MULTI DIMENSION Parts.
Can I view similar or alternative parts?
You can view similar parts to TMR2001 when available in the MULTI DIMENSION Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR2001 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR2001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR2001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMR2001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR2001 often in real-time on the comparison pages.
What if I can't find stock of TMR2001?
You can fill out our help required form which you can use to request a quote for TMR2001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.