Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Sensor, Omnipolar Switch, 5.5V, To-92S-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMR1302T?
Additional datasheets, footprints and schematics for TMR1302T are listed on our Part Details page. You can also find images and similar parts to TMR1302T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR1302T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR1302T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR1302T fall under?
The TMR1302T is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMR1302T when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR1302T you can contact the distributor directly for product support, shipping queries etc.
Is the TMR1302T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TMR1302T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMR1302T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR1302T often in real-time on the comparison pages.
What if I can't find stock of TMR1302T?
You can fill out our help required form which you can use to request a quote for TMR1302T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.