TMR1302S IC Sensors by MultiDimension Technology

SENSOR, OMNIPOLAR SWITCH, 5.5V, SOT-23-3

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.69


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.69
-
Buy Now
Logo for element14 element14 US$0.69
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Magnetoresistive Sensor Technology Tunneling Magneto Resistance (TMR)
Magnetoresistive Sensor Type Omnipolar Switch
Supply Voltage Min 1.8V
Supply Voltage Max 5.5V
No. of Pins 3Pins
RoHS Compliant Yes

Alternative Descriptions

Sensor, Omnipolar Switch, 5.5V, Sot-23-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMR1302S?

Additional datasheets, footprints and schematics for TMR1302S are listed on our Part Details page. You can also find images and similar parts to TMR1302S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMR1302S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR1302S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMR1302S fall under?

The TMR1302S is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.

Can I view similar or alternative parts?

You can view similar parts to TMR1302S when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMR1302S you can contact the distributor directly for product support, shipping queries etc.

Is the TMR1302S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TMR1302S have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMR1302S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMR1302S often in real-time on the comparison pages.

What if I can't find stock of TMR1302S?

You can fill out our help required form which you can use to request a quote for TMR1302S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay