Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Bipolar Switch |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
No. of Pins | 3Pins |
MSL | - |
Sensor, Bipolar Switch, 5.5V, To-92S-3 | Newark Electronics |
SENSOR, BIPOLAR SWITCH, 5.5V, TO-92S-3 | Farnell |
Where can I find additional details, specifications and documents for a TMR1202T?
Additional datasheets, footprints and schematics for TMR1202T are listed on our Part Details page. You can also find images and similar parts to TMR1202T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR1202T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR1202T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR1202T fall under?
The TMR1202T is listed under MULTI DIMENSION Parts.
Can I view similar or alternative parts?
You can view similar parts to TMR1202T when available in the MULTI DIMENSION Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR1202T you can contact the distributor directly for product support, shipping queries etc.
Is the TMR1202T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR1202T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMR1202T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR1202T often in real-time on the comparison pages.
What if I can't find stock of TMR1202T?
You can fill out our help required form which you can use to request a quote for TMR1202T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.