TMR1202S MULTI DIMENSION Parts by MultiDimension Technology

SENSOR BIPOLAR SWITCH 5.5V SOT-23-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Farnell
Farnell
from US$1.50
336
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.04
336
in stock
Buy Now
Logo for element14
element14
from US$0.93
336
in stock
Buy Now

Specifications

Magnetoresistive Sensor Technology Tunneling Magneto Resistance (TMR)
Magnetoresistive Sensor Type Bipolar Switch
Supply Voltage Min 1.8V
Supply Voltage Max 5.5V
No. of Pins 3Pins
MSL -

Alternative Descriptions

Sensor, Bipolar Switch, 5.5V, Sot-23-3 | Newark Electronics
SENSOR, BIPOLAR SWITCH, 5.5V, SOT-23-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMR1202S?

Additional datasheets, footprints and schematics for TMR1202S are listed on our Part Details page. You can also find images and similar parts to TMR1202S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMR1202S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR1202S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMR1202S fall under?

The TMR1202S is listed under MULTI DIMENSION Parts.

Can I view similar or alternative parts?

You can view similar parts to TMR1202S when available in the MULTI DIMENSION Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMR1202S you can contact the distributor directly for product support, shipping queries etc.

Is the TMR1202S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMR1202S have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMR1202S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMR1202S often in real-time on the comparison pages.

What if I can't find stock of TMR1202S?

You can fill out our help required form which you can use to request a quote for TMR1202S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay