Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
2W, 11.2mm | |
Input Voltage | 36-75VDC |
Output Voltage | ±5 |
Output Current | 200/200mA |
Efficiency | 80% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 5V, -5V | Newark Electronics |
CONVERTER, DC/DC, 2W, +/-5V/0.2A | element14 |
DC/DC Converter SIP-8 Package Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 2 W, 2 Ausgänge, ±5 VDC, 80 % Wirkungsgrad, TMR 4821 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMR 4821?
Additional datasheets, footprints and schematics for TMR 4821 are listed on our Part Details page. You can also find images and similar parts to TMR 4821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 4821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 4821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 4821 fall under?
The TMR 4821 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 4821 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 4821 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 4821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 4821 have stock available?
Authorised distributors including Newark Electronics, element14, TRC Electronics, Buerklin and Sager have stock available or on a lead time for TMR 4821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 4821 often in real-time on the comparison pages.
What if I can't find stock of TMR 4821?
You can fill out our help required form which you can use to request a quote for TMR 4821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.