Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.50
|
No stock
|
Buy Now | |
CoreStaff
from US$8.45
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$14.88
|
-
|
Buy Now | |
RS Americas
from US$15.51
|
-
|
Buy Now | |
element14
from US$17.98
|
-
|
Buy Now | |
TRC Electronics
from US$15.32
|
-
|
Buy Now | |
Buerklin
from US$14.79
|
-
|
Buy Now | |
Distrelec
from US$19.02
|
-
|
Buy Now | |
Sager
from US$14.45
|
-
|
Buy Now | |
Farnell
from US$16.10
|
-
|
Buy Now |
3W, 11.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | ±12 |
Output Current | 125/125mA |
Efficiency | 79% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.3mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,Isolated,+/-12V,125mA,3W | RS |
Product Type: Dc/Dc | Newark Electronics |
DC/DC converter, Isolated,+/-12V,125mA,3W | TRACO Power TMR 3-4822WIE | RS Americas |
DC-DC CONVERTER, 2 O/P, 3W | element14 |
DC-DC Converter SIP-8 Package Wide 4:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 3 W, 2 Ausgänge, ±12 VDC, 79 % Wirkungsgrad, TMR 3-4822WIE | Buerklin |
Traco Power DC/DC Converter 18 ... 75V 12V 125mA 3W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMR 3-4822WIE?
Additional datasheets, footprints and schematics for TMR 3-4822WIE are listed on our Part Details page. You can also find images and similar parts to TMR 3-4822WIE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 3-4822WIE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 3-4822WIE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 3-4822WIE fall under?
The TMR 3-4822WIE is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 3-4822WIE when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 3-4822WIE you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 3-4822WIE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 3-4822WIE have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TMR 3-4822WIE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 3-4822WIE often in real-time on the comparison pages.
What if I can't find stock of TMR 3-4822WIE?
You can fill out our help required form which you can use to request a quote for TMR 3-4822WIE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.