Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.19
3W, 11.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 78% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.3mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,9-18Vin,5Vout 600mA 3W | RS |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 18V dc, Vout 5V dc, I/O isolation 1500V dc | TRACO Power TMR 3-1211E | RS Americas |
DC-DC Converter SIP-8 Package Wide 2:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 3 W, 1 Ausgang, 5 VDC, 78 % Wirkungsgrad, TMR 3-1211E | Buerklin |
Traco Power DC/DC Converter 9 ... 18V 5V 600mA 3W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 5V, 0.6A | Farnell |
Where can I find additional details, specifications and documents for a TMR 3-1211E?
Additional datasheets, footprints and schematics for TMR 3-1211E are listed on our Part Details page. You can also find images and similar parts to TMR 3-1211E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 3-1211E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 3-1211E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 3-1211E fall under?
The TMR 3-1211E is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 3-1211E when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 3-1211E you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 3-1211E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 3-1211E have stock available?
Authorised distributors including RS, RS Americas, TRC Electronics, Buerklin and Distrelec have stock available or on a lead time for TMR 3-1211E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 3-1211E often in real-time on the comparison pages.
What if I can't find stock of TMR 3-1211E?
You can fill out our help required form which you can use to request a quote for TMR 3-1211E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.