Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.80
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$22.90
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$13.94
|
-
|
Buy Now | |
RS Americas
from US$14.54
|
-
|
Buy Now | |
TRC Electronics
from US$14.59
|
-
|
Buy Now | |
Distrelec
from US$17.76
|
-
|
Buy Now | |
Sager
from US$13.78
|
-
|
Buy Now | |
Farnell
from US$16.67
|
-
|
Buy Now |
3W, 11.2mm | |
Input Voltage | 4.5-9VDC |
Output Voltage | ±15 |
Output Current | 100/100mA |
Efficiency | 79% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.3mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,4.5-9V,+/-15Vo 100mA 3W | RS |
Product Type: Dc/Dc | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 4.5to9VDC, Vout +/-15VDC, I/O isolation 1500VDC | TRACO Power TMR 3-0523E | RS Americas |
DC-DC Converter SIP-8 Package Wide 2:1 Input Voltage Range | TRC Electronics |
Traco Power DC/DC Converter 4.5 ... 9V 15V 100mA 3W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 2 O/P, 3W | Farnell |
Where can I find additional details, specifications and documents for a TMR 3-0523E?
Additional datasheets, footprints and schematics for TMR 3-0523E are listed on our Part Details page. You can also find images and similar parts to TMR 3-0523E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 3-0523E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 3-0523E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 3-0523E fall under?
The TMR 3-0523E is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 3-0523E when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 3-0523E you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 3-0523E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 3-0523E have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for TMR 3-0523E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 3-0523E often in real-time on the comparison pages.
What if I can't find stock of TMR 3-0523E?
You can fill out our help required form which you can use to request a quote for TMR 3-0523E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.