Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.89
2W, 8.7mm | |
Input Voltage | 18-75VDC |
Output Voltage | 5 |
Output Current | 400mA |
Efficiency | 78% |
Package Style | SMD 14 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19mm |
Width | 17mm |
Weight | 3.5gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
DC/DC Converter Isolated 5V 0.4A 2W | RS |
Product Type: Dc/Dc | Newark Electronics |
Power Supply | RS Americas |
DC/DC-Wandler, 18-75 VDC, 2 W, 1 Ausgang, 5 VDC, 78 % Wirkungsgrad, TMR 2-4811WISM | Buerklin |
Traco Power DC/DC Converter 18 ... 75V 5V 400mA 2W | Distrelec |
Isolated DC/DC Converters - SMD | Sager |
DC-DC CONVERTER, 5V, 0.4A | Farnell |
Where can I find additional details, specifications and documents for a TMR 2-4811WISM?
Additional datasheets, footprints and schematics for TMR 2-4811WISM are listed on our Part Details page. You can also find images and similar parts to TMR 2-4811WISM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 2-4811WISM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 2-4811WISM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 2-4811WISM fall under?
The TMR 2-4811WISM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 2-4811WISM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 2-4811WISM you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 2-4811WISM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 2-4811WISM have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Buerklin and Distrelec have stock available or on a lead time for TMR 2-4811WISM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 2-4811WISM often in real-time on the comparison pages.
What if I can't find stock of TMR 2-4811WISM?
You can fill out our help required form which you can use to request a quote for TMR 2-4811WISM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.