Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.52
|
111
in stock
|
Buy Now | |
Sager
from US$12.94
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$13.70
|
118
in stock
|
Buy Now | |
element14
from US$16.01
|
118
in stock
|
Buy Now | |
Farnell
from US$13.57
|
118
in stock
|
Buy Now | |
Rapid Electronics
from US$17.95
|
6
in stock
|
Buy Now | |
RS Americas
from US$14.01
|
-
|
Buy Now | |
TRC Electronics
from US$13.96
|
-
|
Buy Now | |
Buerklin
from US$15.53
|
-
|
Buy Now | |
Distrelec
from US$16.03
|
-
|
Buy Now |
2W, 11.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | ±12 |
Output Current | 83/83mA |
Efficiency | 83% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant: Yes |Traco Power TMR 1222 | Newark Electronics |
CONVERTER, DC/DC, 2W, +/-12V/0.08A | element14 |
2W Dc-Dc converter,9-18V i/p 12V o/p | RS |
TracoPower TMR 1222 2W DC-DC Converter 9 - 18V DC In ±12V DC ±85mA Out | Rapid Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 9to18VDC, Vout +/-12VDC, I/O isolation 1600VDC | TRACO Power TMR 1222 | RS Americas |
DC/DC Converter SIP-8 Package Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 2 W, 2 Ausgänge, ±12 VDC, 83 % Wirkungsgrad, TMR 1222 | Buerklin |
Traco Power DC/DC Converter 9 ... 18V 12V 85mA 2W | Distrelec |
Where can I find additional details, specifications and documents for a TMR 1222?
Additional datasheets, footprints and schematics for TMR 1222 are listed on our Part Details page. You can also find images and similar parts to TMR 1222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 1222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 1222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 1222 fall under?
The TMR 1222 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 1222 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 1222 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 1222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 1222 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TMR 1222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 1222 often in real-time on the comparison pages.
What if I can't find stock of TMR 1222?
You can fill out our help required form which you can use to request a quote for TMR 1222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.