Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.60
|
25
in stock
|
Buy Now | |
Sager
from US$13.91
|
460
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.73
|
71
in stock
|
Buy Now | |
Farnell
from US$15.23
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$15.78
|
15
in stock
|
Buy Now | |
element14
from US$16.34
|
15
in stock
|
Buy Now | |
Distrelec
from US$18.60
|
1
in stock
|
Buy Now | |
RS Americas
from US$17.82
|
-
|
Buy Now | |
TRC Electronics
from US$16.65
|
-
|
Buy Now | |
Buerklin
from US$15.21
|
-
|
Buy Now |
5W, 16.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5 |
Output Current | 1000mA |
Efficiency | 80% |
Package Style | 1" x 1", Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 25.4mm |
Width | 25.4mm |
Weight | 19.7gg |
country of origin | TW |
ESD Sensitive | No |
AC/DC Power Modules | Sager |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply Encapsulated PCB 5V 5W | RS |
POWER SUPPLY, AC-DC, 5V, 1A | Farnell |
Power Supply, Ac-Dc, 5V, 1A | Newark Electronics |
Traco Power PCB Mount Converter 5W 5V 1A | Distrelec |
Power Supply | RS Americas |
5V PCB Mounting Power Supply 1"x1" | TRC Electronics |
AC/DC-Wandler, 85-264 VAC/120-370 VDC, 5 W, 1 Ausgang, 5 VDC | Buerklin |
Where can I find additional details, specifications and documents for a TMPS 05-105?
Additional datasheets, footprints and schematics for TMPS 05-105 are listed on our Part Details page. You can also find images and similar parts to TMPS 05-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMPS 05-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMPS 05-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMPS 05-105 fall under?
The TMPS 05-105 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMPS 05-105 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMPS 05-105 you can contact the distributor directly for product support, shipping queries etc.
Is the TMPS 05-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMPS 05-105 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, RS, Farnell and Newark Electronics have stock available or on a lead time for TMPS 05-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMPS 05-105 often in real-time on the comparison pages.
What if I can't find stock of TMPS 05-105?
You can fill out our help required form which you can use to request a quote for TMPS 05-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.