Prices starting from US$13.91
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$17.83 |
7
|
Buy Now | |
Transfer Multisort Elektronik | US$17.64 |
12
|
Buy Now | |
Conrad | US$24.59 |
11
|
Buy Now | |
Newark Electronics | US$16.09 |
-
|
Buy Now | |
RS Americas | US$16.12 |
-
|
Buy Now | |
TRC Electronics | US$16.65 |
-
|
Buy Now | |
Buerklin | US$15.48 |
-
|
Buy Now | |
Sager | US$13.91 |
-
|
Buy Now | |
Farnell | US$14.13 |
-
|
Buy Now |
5W, 16.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | 3.3 |
Output Current | 1515mA |
Efficiency | 74% |
Package Style | 1" x 1", Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 25.4mm |
Width | 25.4mm |
Weight | 19.7gg |
country of origin | TW |
ESD Sensitive | No |
Converter: AC/DC | Transfer Multisort Elektronik |
Fully encapsulated miniature AC/DC switching power supply with solder pinsHigh efficiency in the 5 Watt Power Range (meets the ErP directive)Approval for the budget range according to EN 60335-1Input filter according to EN 55022, Class BShort circuit and overload protectionThis text is machine translated. | Conrad |
Power Supply Encapsulated PCB 3.3V 5W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply | RS Americas |
3.3V PCB Mounting Power Supply 1"x1" | TRC Electronics |
AC/DC-Wandler, 85-264 VAC/120-370 VDC, 5 W, 1 Ausgang, 3,3 VDC | Buerklin |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMPS 05-103?
Additional datasheets, footprints and schematics for TMPS 05-103 are listed on our Part Details page. You can also find images and similar parts to TMPS 05-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMPS 05-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMPS 05-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMPS 05-103 fall under?
The TMPS 05-103 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMPS 05-103 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMPS 05-103 you can contact the distributor directly for product support, shipping queries etc.
Is the TMPS 05-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMPS 05-103 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, RS, Newark Electronics and RS Americas have stock available or on a lead time for TMPS 05-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMPS 05-103 often in real-time on the comparison pages.
What if I can't find stock of TMPS 05-103?
You can fill out our help required form which you can use to request a quote for TMPS 05-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.