Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.86
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.48
|
19
in stock
|
Buy Now | |
Buerklin
from US$14.23
|
10
in stock
|
Buy Now | |
TRC Electronics
from US$14.16
|
8
in stock
|
Buy Now | |
Conrad
from US$12.83
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$14.06
|
-
|
Buy Now | |
RS Americas
from US$14.09
|
-
|
Buy Now | |
element14
from US$17.05
|
-
|
Buy Now | |
Distrelec
from US$16.24
|
-
|
Buy Now | |
Sager
from US$12.88
|
-
|
Buy Now | |
Farnell
from US$14.11
|
-
|
Buy Now |
3W, 16.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 125mA |
Efficiency | 78% |
Package Style | 1" x 1", Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 25.4mm |
Width | 25.4mm |
Weight | 17.4gg |
country of origin | TW |
ESD Sensitive | No |
Converter: AC/DC | Transfer Multisort Elektronik |
AC/DC-Wandler, 85-264 VAC/120-370 VDC, 3 W, 1 Ausgang, 24 VDC | Buerklin |
24V PCB Mounting Power Supply 1"x1" | TRC Electronics |
Fully encapsulated miniature AC/DC switching power supply with solder pinsHigh efficiency in the 3 Watt Power Range (meets the ErP directive)Approval for the budget range according to EN 60335-1Input filter according to EN 55022, Class BShort circuit and overload protectionThis text is machine translated. | Conrad |
Power Supply Encapsulated PCB 24V 3W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply | RS Americas |
POWER SUPPLY, AC-DC, 24V, 0.125A | element14 |
Traco Power PCB Mount Converter 3W 24V 125mA | Distrelec |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMPS 03-124?
Additional datasheets, footprints and schematics for TMPS 03-124 are listed on our Part Details page. You can also find images and similar parts to TMPS 03-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMPS 03-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMPS 03-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMPS 03-124 fall under?
The TMPS 03-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMPS 03-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMPS 03-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TMPS 03-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMPS 03-124 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Buerklin, TRC Electronics, Conrad and RS have stock available or on a lead time for TMPS 03-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMPS 03-124 often in real-time on the comparison pages.
What if I can't find stock of TMPS 03-124?
You can fill out our help required form which you can use to request a quote for TMPS 03-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.