TMPS 03-112 AC/DC Power Supply by Traco Power

3 Watt AC/DC modules, industrial/household, 85-264 VAC input, Ultra compact size 1"x1", 3000 VAC I/O-isolation, encapsulated, PCB mount

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.21

Distributor Stock
Logo for RS
RS
from US$15.83
1
in stock
Buy Now
Logo for Sager
Sager
from US$12.88
5
in stock
Buy Now
Logo for Buerklin
Buerklin
from US$14.12
4
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$12.21
-289
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.80
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.09
-
Buy Now
Logo for element14
element14
from US$18.00
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$14.16
-
Buy Now
Logo for Distrelec
Distrelec
from US$16.11
-
Buy Now
Logo for Farnell
Farnell
from US$14.08
-
Buy Now

Specifications

3W, 16.3mm
Input Voltage 85-264VDC
Output Voltage 12
Output Current 250mA
Efficiency 78%
Package Style 1" x 1", Encapsulated, Plastic resin (UL 94 V-0 rated)
Length 25.4mm
Width 25.4mm
Weight 17.4gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

AC/DC Power Modules | Sager
AC/DC-Wandler, 85-264 VAC/120-370 VDC, 3 W, 1 Ausgang, 12 VDC | Buerklin
Power Supply Encapsulated PCB 12V 3W | RS
AC/DC Power Supply for PCB 3W 12V/0,25A | SOS electronic
Power Supply, Ac-Dc, 12V, 0.25A | Newark Electronics
Power Supply | RS Americas
POWER SUPPLY, AC-DC, 12V, 0.25A | element14
12V PCB Mounting Power Supply 1"x1" | TRC Electronics
Traco Power PCB Mount Converter 3W 12V 250mA | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMPS 03-112?

Additional datasheets, footprints and schematics for TMPS 03-112 are listed on our Part Details page. You can also find images and similar parts to TMPS 03-112 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMPS 03-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMPS 03-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMPS 03-112 fall under?

The TMPS 03-112 is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TMPS 03-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMPS 03-112 you can contact the distributor directly for product support, shipping queries etc.

Is the TMPS 03-112 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMPS 03-112 have stock available?

Authorised distributors including Sager, Buerklin, RS, SOS electronic and Newark Electronics have stock available or on a lead time for TMPS 03-112.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMPS 03-112 often in real-time on the comparison pages.

What if I can't find stock of TMPS 03-112?

You can fill out our help required form which you can use to request a quote for TMPS 03-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay